multicomp PRO Inductor, 2.2Mh, 10%, Radial Leaded; Product Range Multicomp Pro MCSCH855U-222KU

Description
INDUCTOR, 2.2MH, 10%, RADIAL LEADED; Product Range:-; Inductance:2.2mH; RMS Current (Irms):210mA; Saturation Current (Isat):-; DC Resistance Max:11ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current Rating:210mA; RoHS Compliant: Yes
Description
INDUCTOR, 2.2MH, 10%, RADIAL LEADED; Product Range:-; Inductance:2.2mH; RMS Current (Irms):210mA; Saturation Current (Isat):-; DC Resistance Max:11ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current Rating:210mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Mh, 10%, Radial Leaded; Product Range Multicomp Pro - 37AJ3320 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Mh, 10%, Radial Leaded; Product Range Multicomp Pro
37AJ3320
Inductor, 2.2Mh, 10%, Radial Leaded; Product Range Multicomp Pro 37AJ3320
INDUCTOR, 2.2MH, 10%, RADIAL LEADED; Product Range:-; Inductance:2.2mH; RMS Current (Irms):210mA; Saturation Current (Isat):-; DC Resistance Max:11ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current Rating:210mA; RoHS Compliant: Yes

INDUCTOR, 2.2MH, 10%, RADIAL LEADED; Product Range:-; Inductance:2.2mH; RMS Current (Irms):210mA; Saturation Current (Isat):-; DC Resistance Max:11ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current Rating:210mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 37AJ3320
Product Name Inductor, 2.2Mh, 10%, Radial Leaded; Product Range Multicomp Pro
Inductance Range 2200 microH
Inductance Tolerance 10 (+/- %)
DCR 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details