multicomp PRO Inductor, 220Uh, +10%; Product Range Multicomp Pro MCSCH855U-221KU

Description
INDUCTOR, 220UH, +10%; Product Range:MCSCH855 Series; Inductance:220µH; Inductor Construction:-; RMS Current (Irms):660mA; Saturation Current (Isat):-; DC Resistance Max:1.5ohm; Inductance Tolerance:± 10%; Case Dimensions:8mm x 5.5mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 220UH, +10%; Product Range:MCSCH855 Series; Inductance:220µH; Inductor Construction:-; RMS Current (Irms):660mA; Saturation Current (Isat):-; DC Resistance Max:1.5ohm; Inductance Tolerance:± 10%; Case Dimensions:8mm x 5.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Uh, +10%; Product Range Multicomp Pro - 74R9978 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, +10%; Product Range Multicomp Pro
74R9978
Inductor, 220Uh, +10%; Product Range Multicomp Pro 74R9978
INDUCTOR, 220UH, +10%; Product Range:MCSCH855 Series; Inductance:220µH; Inductor Construction:-; RMS Current (Irms):660mA; Saturation Current (Isat):-; DC Resistance Max:1.5ohm; Inductance Tolerance:± 10%; Case Dimensions:8mm x 5.5mmRoHS Compliant: Yes

INDUCTOR, 220UH, +10%; Product Range:MCSCH855 Series; Inductance:220µH; Inductor Construction:-; RMS Current (Irms):660mA; Saturation Current (Isat):-; DC Resistance Max:1.5ohm; Inductance Tolerance:± 10%; Case Dimensions:8mm x 5.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9978
Product Name Inductor, 220Uh, +10%; Product Range Multicomp Pro
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J394JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details