multicomp PRO Inductor, 1Mh, +10%; Product Range Multicomp Pro MCSCH855U-102KU

Description
INDUCTOR, 1MH, +10%; Product Range:MCSCH855 Series; Inductance:1mH; Inductor Construction:-; RMS Current (Irms):290mA; Saturation Current (Isat):-; DC Resistance Max:6ohm; Inductance Tolerance:± 10%; Case Dimensions:8mm x 5.5mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1MH, +10%; Product Range:MCSCH855 Series; Inductance:1mH; Inductor Construction:-; RMS Current (Irms):290mA; Saturation Current (Isat):-; DC Resistance Max:6ohm; Inductance Tolerance:± 10%; Case Dimensions:8mm x 5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Mh, +10%; Product Range Multicomp Pro - 74R9977 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, +10%; Product Range Multicomp Pro
74R9977
Inductor, 1Mh, +10%; Product Range Multicomp Pro 74R9977
INDUCTOR, 1MH, +10%; Product Range:MCSCH855 Series; Inductance:1mH; Inductor Construction:-; RMS Current (Irms):290mA; Saturation Current (Isat):-; DC Resistance Max:6ohm; Inductance Tolerance:± 10%; Case Dimensions:8mm x 5.5mm RoHS Compliant: Yes

INDUCTOR, 1MH, +10%; Product Range:MCSCH855 Series; Inductance:1mH; Inductor Construction:-; RMS Current (Irms):290mA; Saturation Current (Isat):-; DC Resistance Max:6ohm; Inductance Tolerance:± 10%; Case Dimensions:8mm x 5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9977
Product Name Inductor, 1Mh, +10%; Product Range Multicomp Pro
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %)
DCR 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - 2176781-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DFK-33-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers