multicomp PRO Inductor, 10Uh, +10%; Product Range Multicomp Pro MCSCH664-100KU

Description
INDUCTOR, 10UH, +10%; Product Range:MCSCH664 Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, +10%; Product Range:MCSCH664 Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, +10%; Product Range Multicomp Pro - 74R9973 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, +10%; Product Range Multicomp Pro
74R9973
Inductor, 10Uh, +10%; Product Range Multicomp Pro 74R9973
INDUCTOR, 10UH, +10%; Product Range:MCSCH664 Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10UH, +10%; Product Range:MCSCH664 Series; Inductance:10µH; Inductor Construction:Unshielded; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9973
Product Name Inductor, 10Uh, +10%; Product Range Multicomp Pro
Inductance Range 10 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-036 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details