multicomp PRO Inductor, 68Μh, 10%, Radial Leaded; Product Range Multicomp Pro MCSCH110-680KU

Description
INDUCTOR, 68µH, 10%, RADIAL LEADED; Product Range:MCSCH110 Series; Inductance:68µH; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 68µH, 10%, RADIAL LEADED; Product Range:MCSCH110 Series; Inductance:68µH; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Μh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4184 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Μh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4184
Inductor, 68Μh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4184
INDUCTOR, 68µH, 10%, RADIAL LEADED; Product Range:MCSCH110 Series; Inductance:68µH; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 68µH, 10%, RADIAL LEADED; Product Range:MCSCH110 Series; Inductance:68µH; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 68Uh, +10%; Product Range Multicomp Pro - 74R9971 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, +10%; Product Range Multicomp Pro
74R9971
Inductor, 68Uh, +10%; Product Range Multicomp Pro 74R9971
INDUCTOR, 68UH, +10%; Product Range:MCSCH110 Series; Inductance:68µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 68UH, +10%; Product Range:MCSCH110 Series; Inductance:68µH; Inductor Construction:Unshielded; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC4184
Product Name Inductor, 68Μh, 10%, Radial Leaded; Product Range Multicomp Pro
Inductance Range 68 microH
Inductance Tolerance 10 (+/- %)
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-15N 0402CS-15NXJRW , 0402CS-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details