multicomp PRO Inductor, 560Uh, +10%; Product Range Multicomp Pro MCSCH110-561KU

Description
INDUCTOR, 560UH, +10%; Product Range:MCSCH110 Series; Inductance:560µH; Inductor Construction:Unshiel ded; RMS Current (Irms):950mA; Saturation Current (Isat):-; DC Resistance Max:1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 560UH, +10%; Product Range:MCSCH110 Series; Inductance:560µH; Inductor Construction:Unshiel ded; RMS Current (Irms):950mA; Saturation Current (Isat):-; DC Resistance Max:1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 560Uh, +10%; Product Range Multicomp Pro - 74R9970 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Uh, +10%; Product Range Multicomp Pro
74R9970
Inductor, 560Uh, +10%; Product Range Multicomp Pro 74R9970
INDUCTOR, 560UH, +10%; Product Range:MCSCH110 Series; Inductance:560µH; Inductor Construction:Unshiel ded; RMS Current (Irms):950mA; Saturation Current (Isat):-; DC Resistance Max:1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 560UH, +10%; Product Range:MCSCH110 Series; Inductance:560µH; Inductor Construction:Unshielded; RMS Current (Irms):950mA; Saturation Current (Isat):-; DC Resistance Max:1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 560Μh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4183 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Μh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4183
Inductor, 560Μh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4183
INDUCTOR, 560µH, 10%, RADIAL LEADED; Product Range:MCSCH110 Series; Inductance:560µH; RMS Current (Irms):950mA; Saturation Current (Isat):-; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 560µH, 10%, RADIAL LEADED; Product Range:MCSCH110 Series; Inductance:560µH; RMS Current (Irms):950mA; Saturation Current (Isat):-; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9970
Product Name Inductor, 560Uh, +10%; Product Range Multicomp Pro
Inductance Range 560 microH
Inductance Tolerance 10 (+/- %)
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details