multicomp PRO Inductor, 33Uh, +10%; Product Range Multicomp Pro MCSCH110-330KU

Description
INDUCTOR, 33UH, +10%; Product Range:MCSCH110 Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.9A; Saturation Current (Isat):-; DC Resistance Max:0.095ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 33UH, +10%; Product Range:MCSCH110 Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.9A; Saturation Current (Isat):-; DC Resistance Max:0.095ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, +10%; Product Range Multicomp Pro - 74R9969 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, +10%; Product Range Multicomp Pro
74R9969
Inductor, 33Uh, +10%; Product Range Multicomp Pro 74R9969
INDUCTOR, 33UH, +10%; Product Range:MCSCH110 Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.9A; Saturation Current (Isat):-; DC Resistance Max:0.095ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 33UH, +10%; Product Range:MCSCH110 Series; Inductance:33µH; Inductor Construction:Unshielded; RMS Current (Irms):2.9A; Saturation Current (Isat):-; DC Resistance Max:0.095ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 33Μh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4182 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Μh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4182
Inductor, 33Μh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4182
INDUCTOR, 33µH, 10%, RADIAL LEADED; Product Range:MCSCH110 Series; Inductance:33µH; RMS Current (Irms):2.9A; Saturation Current (Isat):-; DC Resistance Max:0.095ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 33µH, 10%, RADIAL LEADED; Product Range:MCSCH110 Series; Inductance:33µH; RMS Current (Irms):2.9A; Saturation Current (Isat):-; DC Resistance Max:0.095ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9969
Product Name Inductor, 33Uh, +10%; Product Range Multicomp Pro
Inductance Range 33 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0950 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers