multicomp PRO Inductor, 100Uh, +20%; Product Range Multicomp Pro MCSCH110-101MU

Description
INDUCTOR, 100UH, +20%; Product Range:MCSCH110 Series; Inductance:100µH; Inductor Construction:-; RMS Current (Irms):1.7A; Saturation Current (Isat):-; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20%; Case Dimensions:10mm x 10mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, +20%; Product Range:MCSCH110 Series; Inductance:100µH; Inductor Construction:-; RMS Current (Irms):1.7A; Saturation Current (Isat):-; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20%; Case Dimensions:10mm x 10mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, +20%; Product Range Multicomp Pro - 74R9968 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, +20%; Product Range Multicomp Pro
74R9968
Inductor, 100Uh, +20%; Product Range Multicomp Pro 74R9968
INDUCTOR, 100UH, +20%; Product Range:MCSCH110 Series; Inductance:100µH; Inductor Construction:-; RMS Current (Irms):1.7A; Saturation Current (Isat):-; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20%; Case Dimensions:10mm x 10mmRoHS Compliant: Yes

INDUCTOR, 100UH, +20%; Product Range:MCSCH110 Series; Inductance:100µH; Inductor Construction:-; RMS Current (Irms):1.7A; Saturation Current (Isat):-; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20%; Case Dimensions:10mm x 10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9968
Product Name Inductor, 100Uh, +20%; Product Range Multicomp Pro
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910532P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.9200 ohms
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
Automotive 0.011uH 250MHz 0.64A Inductor and Choke - 71-0402CS-11NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0110 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details