multicomp PRO Inductor, 10Μh, 20%, Radial Leaded; Product Range Multicomp Pro MCSCH110-100MU

Description
INDUCTOR, 10µH, 20%, RADIAL LEADED; Product Range:MCSCH110 Series; Inductance:10µH; RMS Current (Irms):5.3A; Saturation Current (Isat):-; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10µH, 20%, RADIAL LEADED; Product Range:MCSCH110 Series; Inductance:10µH; RMS Current (Irms):5.3A; Saturation Current (Isat):-; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Μh, 20%, Radial Leaded; Product Range Multicomp Pro - 74AC4181 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Μh, 20%, Radial Leaded; Product Range Multicomp Pro
74AC4181
Inductor, 10Μh, 20%, Radial Leaded; Product Range Multicomp Pro 74AC4181
INDUCTOR, 10µH, 20%, RADIAL LEADED; Product Range:MCSCH110 Series; Inductance:10µH; RMS Current (Irms):5.3A; Saturation Current (Isat):-; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 10µH, 20%, RADIAL LEADED; Product Range:MCSCH110 Series; Inductance:10µH; RMS Current (Irms):5.3A; Saturation Current (Isat):-; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC4181
Product Name Inductor, 10Μh, 20%, Radial Leaded; Product Range Multicomp Pro
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details