multicomp PRO Inductor, 1.8Uh, 20%,19A; Inductance Multicomp Pro MCSC5018-1R8MU

Description
INDUCTOR, 1.8UH, 20%,19A; Inductance:1.8µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSC Series; Power Inductor Case:12.6mm x 12.6mm x 12.7mm; DC Resistance Max:0.00343ohm; RoHS Compliant: Yes
Description
INDUCTOR, 1.8UH, 20%,19A; Inductance:1.8µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSC Series; Power Inductor Case:12.6mm x 12.6mm x 12.7mm; DC Resistance Max:0.00343ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.8Uh, 20%,19A; Inductance Multicomp Pro - 36AJ9882 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, 20%,19A; Inductance Multicomp Pro
36AJ9882
Inductor, 1.8Uh, 20%,19A; Inductance Multicomp Pro 36AJ9882
INDUCTOR, 1.8UH, 20%,19A; Inductance:1.8µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSC Series; Power Inductor Case:12.6mm x 12.6mm x 12.7mm; DC Resistance Max:0.00343ohm; RoHS Compliant: Yes

INDUCTOR, 1.8UH, 20%,19A; Inductance:1.8µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCSC Series; Power Inductor Case:12.6mm x 12.6mm x 12.7mm; DC Resistance Max:0.00343ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9882
Product Name Inductor, 1.8Uh, 20%,19A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 1.8 microH
DCR 0.0034 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details
0.014uH 250MHz 0.32A Inductor and Choke - 71-0201CS-14NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers