multicomp PRO Inductor, 670Nh, 25A, +20%; Inductance Multicomp Pro MCSC5015-R67MU

Description
INDUCTOR, 670NH, 25A, +20%; Inductance:670nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSC Series; DC Resistance Max:0.00133ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, 670NH, 25A, +20%; Inductance:670nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSC Series; DC Resistance Max:0.00133ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro inductor has an inductance of 670nH with a tolerance of ±20%. It is rated for a maximum direct current (DC) of 25A and features a DC resistance of 1.345µOc. The inductor is designed in a surface mount device (SMD) case style with dimensions of 12.6mm in width and depth, and 4.2mm in height. It has a resonant frequency of 300kHz and operates within a temperature range of -40°C to +150°C. The inductor is suitable for applications requiring low resistance and high current handling capabilities.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro inductor has an inductance of 670nH with a tolerance of ±20%. It is rated for a maximum direct current (DC) of 25A and features a DC resistance of 1.345µOc. The inductor is designed in a surface mount device (SMD) case style with dimensions of 12.6mm in width and depth, and 4.2mm in height. It has a resonant frequency of 300kHz and operates within a temperature range of -40°C to +150°C. The inductor is suitable for applications requiring low resistance and high current handling capabilities.

Suppliers

Company
Product
Description
Supplier Links
Inductor, 670Nh, 25A, +20%; Inductance Multicomp Pro - 75R0013 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 670Nh, 25A, +20%; Inductance Multicomp Pro
75R0013
Inductor, 670Nh, 25A, +20%; Inductance Multicomp Pro 75R0013
INDUCTOR, 670NH, 25A, +20%; Inductance:670nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSC Series; DC Resistance Max:0.00133ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 670NH, 25A, +20%; Inductance:670nH; RMS Current (Irms):25A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCSC Series; DC Resistance Max:0.00133ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0013
Product Name Inductor, 670Nh, 25A, +20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 0.6700 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0013 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1300 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details