multicomp PRO Inductor, 1.2Uh, 20%, 20A; Inductance Multicomp Pro MCSC5015-1R2MU

Description
INDUCTOR, 1.2UH, 20%, 20A; Inductance:1.2µH; RMS Current (Irms):18.5A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSC Series; Power Inductor Case:12.6mm x 12.6mm x 12.7mm; DC Resistance Max:0.0028ohm;RoHS Compliant: Yes
Description
INDUCTOR, 1.2UH, 20%, 20A; Inductance:1.2µH; RMS Current (Irms):18.5A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSC Series; Power Inductor Case:12.6mm x 12.6mm x 12.7mm; DC Resistance Max:0.0028ohm;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.2Uh, 20%, 20A; Inductance Multicomp Pro - 36AJ9881 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, 20%, 20A; Inductance Multicomp Pro
36AJ9881
Inductor, 1.2Uh, 20%, 20A; Inductance Multicomp Pro 36AJ9881
INDUCTOR, 1.2UH, 20%, 20A; Inductance:1.2µH; RMS Current (Irms):18.5A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSC Series; Power Inductor Case:12.6mm x 12.6mm x 12.7mm; DC Resistance Max:0.0028ohm;RoHS Compliant: Yes

INDUCTOR, 1.2UH, 20%, 20A; Inductance:1.2µH; RMS Current (Irms):18.5A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCSC Series; Power Inductor Case:12.6mm x 12.6mm x 12.7mm; DC Resistance Max:0.0028ohm;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9881
Product Name Inductor, 1.2Uh, 20%, 20A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 1.2 microH
DCR 0.0028 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Molded SMD Inductors - 1624094-6 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers