multicomp PRO Inductor, 750Nh, 19A, +20%; Inductance Multicomp Pro MCSC4015-R75MU

Description
INDUCTOR, 750NH, 19A, +20%; Inductance:750nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSC Series; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Product Length:10mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 750NH, 19A, +20%; Inductance:750nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSC Series; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Product Length:10mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 750Nh, 19A, +20%; Inductance Multicomp Pro - 75R0008 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 750Nh, 19A, +20%; Inductance Multicomp Pro
75R0008
Inductor, 750Nh, 19A, +20%; Inductance Multicomp Pro 75R0008
INDUCTOR, 750NH, 19A, +20%; Inductance:750nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSC Series; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Product Length:10mmRoHS Compliant: Yes

INDUCTOR, 750NH, 19A, +20%; Inductance:750nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCSC Series; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Product Length:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0008
Product Name Inductor, 750Nh, 19A, +20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 0.7500 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details