INDUCTOR, 1.2UH, 20%, 16A; Inductance:1.2µH; RMS Current (Irms):17A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 36AJ9879 |
| Product Name | Inductor, 1.2Uh, 20%, 16A; Inductance Multicomp Pro |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 1.2 microH |
| DCR | 0.0044 ohms |