multicomp PRO Led Bulb, Bay15D, Warm White, 700Mw; Lamp Base Type Multicomp Pro MCS8Y15D16NS30DWW

Description
LED BULB, BAY15D, WARM WHITE, 700mW; Lamp Base Type:BAY15d; LED Color:Warm White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:12V; Current Rating:14mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BAY15D, WARM WHITE, 700mW; Lamp Base Type:BAY15d; LED Color:Warm White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:12V; Current Rating:14mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Bay15D, Warm White, 700Mw; Lamp Base Type Multicomp Pro - 79T1311 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Bay15D, Warm White, 700Mw; Lamp Base Type Multicomp Pro
79T1311
Led Bulb, Bay15D, Warm White, 700Mw; Lamp Base Type Multicomp Pro 79T1311
LED BULB, BAY15D, WARM WHITE, 700mW; Lamp Base Type:BAY15d; LED Color:Warm White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:12V; Current Rating:14mA RoHS Compliant: Yes

LED BULB, BAY15D, WARM WHITE, 700mW; Lamp Base Type:BAY15d; LED Color:Warm White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:12V; Current Rating:14mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 79T1311
Product Name Led Bulb, Bay15D, Warm White, 700Mw; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM5LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Indicator Lamps - 104761 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
PCB LED Indicators - 577223 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
2 suppliers