multicomp PRO Led Bulb, Edison Screw/e14, Warm White, 700Mw; Lamp Base Type Multicomp Pro MCS8E1416NS30DWW

Description
LED BULB, EDISON SCREW/E14, WARM WHITE, 700mW; Lamp Base Type:E14 / SES; LED Color:Warm White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED BULB, EDISON SCREW/E14, WARM WHITE, 700mW; Lamp Base Type:E14 / SES; LED Color:Warm White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Edison Screw/e14, Warm White, 700Mw; Lamp Base Type Multicomp Pro - 79T1305 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Edison Screw/e14, Warm White, 700Mw; Lamp Base Type Multicomp Pro
79T1305
Led Bulb, Edison Screw/e14, Warm White, 700Mw; Lamp Base Type Multicomp Pro 79T1305
LED BULB, EDISON SCREW/E14, WARM WHITE, 700mW; Lamp Base Type:E14 / SES; LED Color:Warm White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Product Range:-RoHS Compliant: Yes

LED BULB, EDISON SCREW/E14, WARM WHITE, 700mW; Lamp Base Type:E14 / SES; LED Color:Warm White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 79T1305
Product Name Led Bulb, Edison Screw/e14, Warm White, 700Mw; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-400-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details