multicomp PRO Led Bulb, Edison Screw/e14, Cool White, 700Mw; Lamp Base Type Multicomp Pro MCS8E1416NS30DCW

Description
LED BULB, EDISON SCREW/E14, COOL WHITE, 700mW; Lamp Base Type:E14 / SES; LED Color:Cool White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:40000h; Supply Voltage:30V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED BULB, EDISON SCREW/E14, COOL WHITE, 700mW; Lamp Base Type:E14 / SES; LED Color:Cool White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:40000h; Supply Voltage:30V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Edison Screw/e14, Cool White, 700Mw; Lamp Base Type Multicomp Pro - 78T7074 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Edison Screw/e14, Cool White, 700Mw; Lamp Base Type Multicomp Pro
78T7074
Led Bulb, Edison Screw/e14, Cool White, 700Mw; Lamp Base Type Multicomp Pro 78T7074
LED BULB, EDISON SCREW/E14, COOL WHITE, 700mW; Lamp Base Type:E14 / SES; LED Color:Cool White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:40000h; Supply Voltage:30V; Product Range:-RoHS Compliant: Yes

LED BULB, EDISON SCREW/E14, COOL WHITE, 700mW; Lamp Base Type:E14 / SES; LED Color:Cool White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:40000h; Supply Voltage:30V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T7074
Product Name Led Bulb, Edison Screw/e14, Cool White, 700Mw; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106464 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 3.05 mm (0.1201 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL7LB-1-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details