multicomp PRO Led Bulb, Edison Screw/e12, Cool White, 700Mw; Lamp Base Type Multicomp MCS8E1216NS30DCW

Description
LED BULB, EDISON SCREW/E12, COOL WHITE, 700mW; Lamp Base Type:E12 / CES; LED Color:Cool White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED BULB, EDISON SCREW/E12, COOL WHITE, 700mW; Lamp Base Type:E12 / CES; LED Color:Cool White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Edison Screw/e12, Cool White, 700Mw; Lamp Base Type Multicomp - 78T7069 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Edison Screw/e12, Cool White, 700Mw; Lamp Base Type Multicomp
78T7069
Led Bulb, Edison Screw/e12, Cool White, 700Mw; Lamp Base Type Multicomp 78T7069
LED BULB, EDISON SCREW/E12, COOL WHITE, 700mW; Lamp Base Type:E12 / CES; LED Color:Cool White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Product Range:-RoHS Compliant: Yes

LED BULB, EDISON SCREW/E12, COOL WHITE, 700mW; Lamp Base Type:E12 / CES; LED Color:Cool White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T7069
Product Name Led Bulb, Edison Screw/e12, Cool White, 700Mw; Lamp Base Type Multicomp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Incandescent Light Bulbs - 105231 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details