multicomp PRO Led Bulb, Ba15S, Warm White, 700Mw; Lamp Base Type Multicomp Pro MCS815S16NS30DWW

Description
LED BULB, BA15S, WARM WHITE, 700mW; Lamp Base Type:BA15s; LED Color:Warm White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:-; CCT:3200K RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15S, WARM WHITE, 700mW; Lamp Base Type:BA15s; LED Color:Warm White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:-; CCT:3200K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15S, Warm White, 700Mw; Lamp Base Type Multicomp Pro - 79T1323 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15S, Warm White, 700Mw; Lamp Base Type Multicomp Pro
79T1323
Led Bulb, Ba15S, Warm White, 700Mw; Lamp Base Type Multicomp Pro 79T1323
LED BULB, BA15S, WARM WHITE, 700mW; Lamp Base Type:BA15s; LED Color:Warm White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:-; CCT:3200K RoHS Compliant: Yes

LED BULB, BA15S, WARM WHITE, 700mW; Lamp Base Type:BA15s; LED Color:Warm White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:-; CCT:3200K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 79T1323
Product Name Led Bulb, Ba15S, Warm White, 700Mw; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Pilot Light - 4725519 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details