multicomp PRO Led Bulb, Ba15S, Cool White, 700Mw; Lamp Base Type Multicomp Pro MCS815S16NS30DCW

Description
LED BULB, BA15S, COOL WHITE, 700mW; Lamp Base Type:BA15s; LED Color:Cool White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:40000h; Supply Voltage:30V; Current Rating:-; CCT:7000K RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15S, COOL WHITE, 700mW; Lamp Base Type:BA15s; LED Color:Cool White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:40000h; Supply Voltage:30V; Current Rating:-; CCT:7000K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15S, Cool White, 700Mw; Lamp Base Type Multicomp Pro - 79T1321 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15S, Cool White, 700Mw; Lamp Base Type Multicomp Pro
79T1321
Led Bulb, Ba15S, Cool White, 700Mw; Lamp Base Type Multicomp Pro 79T1321
LED BULB, BA15S, COOL WHITE, 700mW; Lamp Base Type:BA15s; LED Color:Cool White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:40000h; Supply Voltage:30V; Current Rating:-; CCT:7000K RoHS Compliant: Yes

LED BULB, BA15S, COOL WHITE, 700mW; Lamp Base Type:BA15s; LED Color:Cool White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:40000h; Supply Voltage:30V; Current Rating:-; CCT:7000K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 79T1321
Product Name Led Bulb, Ba15S, Cool White, 700Mw; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Pilot Light - 10243577 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details