multicomp PRO Led Bulb, Ba15D, Cool White, 700Mw; Lamp Base Type Multicomp Pro MCS815D16NS30DCW

Description
LED BULB, BA15D, COOL WHITE, 700mW; Lamp Base Type:BA15d; LED Color:Cool White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:14mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15D, COOL WHITE, 700mW; Lamp Base Type:BA15d; LED Color:Cool White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:14mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15D, Cool White, 700Mw; Lamp Base Type Multicomp Pro - 79T1315 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15D, Cool White, 700Mw; Lamp Base Type Multicomp Pro
79T1315
Led Bulb, Ba15D, Cool White, 700Mw; Lamp Base Type Multicomp Pro 79T1315
LED BULB, BA15D, COOL WHITE, 700mW; Lamp Base Type:BA15d; LED Color:Cool White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:14mA RoHS Compliant: Yes

LED BULB, BA15D, COOL WHITE, 700mW; Lamp Base Type:BA15d; LED Color:Cool White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:14mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 79T1315
Product Name Led Bulb, Ba15D, Cool White, 700Mw; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Mount Indicators - 1246425 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Solder Terminals; Faston, solder lug
View Details