multicomp PRO Socket, Relay, 11 Pin, 250V; Socket Mounting Multicomp MCS11F

Description
SOCKET, RELAY, 11 PIN, 250V; Socket Mounting:Free Hanging; Socket Terminals:Solder Lug; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet
Description
SOCKET, RELAY, 11 PIN, 250V; Socket Mounting:Free Hanging; Socket Terminals:Solder Lug; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Relay, 11 Pin, 250V; Socket Mounting Multicomp - 94M8300 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Relay, 11 Pin, 250V; Socket Mounting Multicomp
94M8300
Socket, Relay, 11 Pin, 250V; Socket Mounting Multicomp 94M8300
SOCKET, RELAY, 11 PIN, 250V; Socket Mounting:Free Hanging; Socket Terminals:Solder Lug; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

SOCKET, RELAY, 11 PIN, 250V; Socket Mounting:Free Hanging; Socket Terminals:Solder Lug; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 94M8300
Product Name Socket, Relay, 11 Pin, 250V; Socket Mounting Multicomp
Terminal Type Solder
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6138151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details