multicomp PRO Peltier Module, 19W, 30 X 30 X 4.8Mm; Transducer Function Multicomp Pro MCS-127-10-25-S

Description
PELTIER MODULE, 19W, 30 X 30 X 4.8MM; Transducer Function:Thermoelect ric Cooler; Power Rating:19W; Internal Resistance:6.9ohm; Current Max @ Diff Temperature Max:2A; Voltage Max @ Diff Temperature Max:-; Temperature Difference RoHS Compliant: Yes
Description
PELTIER MODULE, 19W, 30 X 30 X 4.8MM; Transducer Function:Thermoelect ric Cooler; Power Rating:19W; Internal Resistance:6.9ohm; Current Max @ Diff Temperature Max:2A; Voltage Max @ Diff Temperature Max:-; Temperature Difference RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Peltier Module, 19W, 30 X 30 X 4.8Mm; Transducer Function Multicomp Pro - 53W0624 - Newark, An Avnet Company
Chicago, IL, United States
Peltier Module, 19W, 30 X 30 X 4.8Mm; Transducer Function Multicomp Pro
53W0624
Peltier Module, 19W, 30 X 30 X 4.8Mm; Transducer Function Multicomp Pro 53W0624
PELTIER MODULE, 19W, 30 X 30 X 4.8MM; Transducer Function:Thermoelect ric Cooler; Power Rating:19W; Internal Resistance:6.9ohm; Current Max @ Diff Temperature Max:2A; Voltage Max @ Diff Temperature Max:-; Temperature Difference RoHS Compliant: Yes

PELTIER MODULE, 19W, 30 X 30 X 4.8MM; Transducer Function:Thermoelectric Cooler; Power Rating:19W; Internal Resistance:6.9ohm; Current Max @ Diff Temperature Max:2A; Voltage Max @ Diff Temperature Max:-; Temperature Difference RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermoelectric Coolers
Product Number 53W0624
Product Name Peltier Module, 19W, 30 X 30 X 4.8Mm; Transducer Function Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products