multicomp PRO Crystal, 20Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Multicomp Pro MCRT320000F183000RU

Description
CRYSTAL, 20MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:RT3 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
Description
CRYSTAL, 20MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:RT3 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crystal, 20Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Multicomp Pro - 25R4196 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Multicomp Pro
25R4196
Crystal, 20Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Multicomp Pro 25R4196
CRYSTAL, 20MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:RT3 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 20MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:RT3 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 25R4196
Product Name Crystal, 20Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33B2Q-JES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-12-1010-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details