multicomp PRO Crystal, 16Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro MCRSD16000F183000RR

Description
CRYSTAL, 16MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 16MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro - 56P2837 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro
56P2837
Crystal, 16Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro 56P2837
CRYSTAL, 16MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 16Mhz, 18Pf, Hc49-Us, Smd; Frequency Nom Multicomp Pro - 41AH1993 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, Hc49-Us, Smd; Frequency Nom Multicomp Pro
41AH1993
Crystal, 16Mhz, 18Pf, Hc49-Us, Smd; Frequency Nom Multicomp Pro 41AH1993
CRYSTAL, 16MHZ, 18PF, HC49-US, SMD; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, HC49-US, SMD; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56P2837
Product Name Crystal, 16Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-10-33QZ-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details