multicomp PRO Crystal, 4.194304Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro MCRSD04194F183000RR

Description
CRYSTAL, 4.194304MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:4.194304MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Crystal Mounting Type:SMD RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 4.194304MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:4.194304MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Crystal Mounting Type:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 4.194304Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro - 56P2828 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.194304Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro
56P2828
Crystal, 4.194304Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro 56P2828
CRYSTAL, 4.194304MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:4.194304MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 4.194304MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:4.194304MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56P2828
Product Name Crystal, 4.194304Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.000-9-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 9 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ12.5PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details