multicomp PRO Crystal, 4Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro MCRSD04000F183000RR

Description
CRYSTAL, 4MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 4MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 4Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro - 56P2827 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro
56P2827
Crystal, 4Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro 56P2827
CRYSTAL, 4MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 4MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 4Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro - 28X3106 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro
28X3106
Crystal, 4Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro 28X3106
CRYSTAL, 4MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 4MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 4Mhz, 18Pf, Hc49-Us, Smd; Frequency Nom Multicomp Pro - 41AH1992 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 18Pf, Hc49-Us, Smd; Frequency Nom Multicomp Pro
41AH1992
Crystal, 4Mhz, 18Pf, Hc49-Us, Smd; Frequency Nom Multicomp Pro 41AH1992
CRYSTAL, 4MHZ, 18PF, HC49-US, SMD; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CRYSTAL, 4MHZ, 18PF, HC49-US, SMD; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56P2827
Product Name Crystal, 4Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-20-4X-EN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-8.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details