multicomp PRO Crystal, 3.6864Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro MCRSD03686F183000RR

Description
CRYSTAL, 3.6864MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 3.6864MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 3.6864Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro - 56P2826 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.6864Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro
56P2826
Crystal, 3.6864Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro 56P2826
CRYSTAL, 3.6864MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 3.6864MHZ, 18PF, 11.4 X 4.7MM; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56P2826
Product Name Crystal, 3.6864Mhz, 18Pf, 11.4 X 4.7Mm; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC548TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-12.000-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details