multicomp PRO Crystal, 20Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro MCRS020000F183000RR

Description
CRYSTAL, 20MHZ, 18PF, 11 X 4.65MM; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:50ohm; Frequency:20MHz RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 20MHZ, 18PF, 11 X 4.65MM; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:50ohm; Frequency:20MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 20Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro - 56P2861 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro
56P2861
Crystal, 20Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro 56P2861
CRYSTAL, 20MHZ, 18PF, 11 X 4.65MM; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:50ohm; Frequency:20MHz RoHS Compliant: Yes

CRYSTAL, 20MHZ, 18PF, 11 X 4.65MM; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:50ohm; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 20Mhz, 18Pf, Thru Hole; Frequency Nom Multicomp Pro - 74AC1315 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 18Pf, Thru Hole; Frequency Nom Multicomp Pro
74AC1315
Crystal, 20Mhz, 18Pf, Thru Hole; Frequency Nom Multicomp Pro 74AC1315
CRYSTAL, 20MHZ, 18PF, THRU HOLE; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 20MHZ, 18PF, THRU HOLE; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 56P2861 74AC1315
Product Name Crystal, 20Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro Crystal, 20Mhz, 18Pf, Thru Hole; Frequency Nom Multicomp Pro
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-23B-JTM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details