multicomp PRO Crystal, 12Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro MCRS012000F183000RR

Description
CRYSTAL, 12MHZ, 18PF, 11 X 4.65MM; Frequency Nom:12MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 12MHZ, 18PF, 11 X 4.65MM; Frequency Nom:12MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 12Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro - 56P2854 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro
56P2854
Crystal, 12Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro 56P2854
CRYSTAL, 12MHZ, 18PF, 11 X 4.65MM; Frequency Nom:12MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 12MHZ, 18PF, 11 X 4.65MM; Frequency Nom:12MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56P2854
Product Name Crystal, 12Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
32.768 kHz Tuning Fork Crystal - CM8V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details