multicomp PRO Crystal, 11.2896Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro MCRS011289F183000RR

Description
CRYSTAL, 11.2896MHZ, 18PF, 11 X 4.65MM; Frequency Nom:11.2896MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:80ohm RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 11.2896MHZ, 18PF, 11 X 4.65MM; Frequency Nom:11.2896MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:80ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 11.2896Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro - 56P2853 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 11.2896Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro
56P2853
Crystal, 11.2896Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro 56P2853
CRYSTAL, 11.2896MHZ, 18PF, 11 X 4.65MM; Frequency Nom:11.2896MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:80ohm RoHS Compliant: Yes

CRYSTAL, 11.2896MHZ, 18PF, 11 X 4.65MM; Frequency Nom:11.2896MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:80ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56P2853
Product Name Crystal, 11.2896Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-1128 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C5S - C5S-25.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details