multicomp PRO Crystal, 10Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro MCRS010000F183000RR

Description
CRYSTAL, 10MHZ, 18PF, 11 X 4.65MM; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 10MHZ, 18PF, 11 X 4.65MM; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 10Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro - 56P2851 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro
56P2851
Crystal, 10Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro 56P2851
CRYSTAL, 10MHZ, 18PF, 11 X 4.65MM; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 10MHZ, 18PF, 11 X 4.65MM; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56P2851
Product Name Crystal, 10Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details