multicomp PRO Crystal, 3.6864Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro MCRS003676F183000RR

Description
CRYSTAL, 3.6864MHZ, 18PF, 11 X 4.65MM; Frequency Nom:3.6864MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:200ohm RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 3.6864MHZ, 18PF, 11 X 4.65MM; Frequency Nom:3.6864MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:200ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 3.6864Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro - 56P2847 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.6864Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro
56P2847
Crystal, 3.6864Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro 56P2847
CRYSTAL, 3.6864MHZ, 18PF, 11 X 4.65MM; Frequency Nom:3.6864MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:200ohm RoHS Compliant: Yes

CRYSTAL, 3.6864MHZ, 18PF, 11 X 4.65MM; Frequency Nom:3.6864MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:200ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56P2847
Product Name Crystal, 3.6864Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-7.5B - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystal Units - 1847960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 150 ppm
View Details
Crystals - 2195-CM7VT1A-0.3-32.768KHZ-12.5PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details