multicomp PRO Ceramic Capacitor, 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp MCRR50224X7RK0050

Description
CERAMIC CAPACITOR, 0.22UF, 50V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:MCRR Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 0.22UF, 50V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:MCRR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp - 97K4537 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp
97K4537
Ceramic Capacitor, 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp 97K4537
CERAMIC CAPACITOR, 0.22UF, 50V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:MCRR Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.22UF, 50V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:MCRR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4537
Product Name Ceramic Capacitor, 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers