multicomp PRO Enclosure, 3.35 X 6.5 X 8.66; Enclosure Type Multicomp Pro MCRP1465

Description
ENCLOSURE, 3.35" X 6.5" X 8.66"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:165mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 3.35" X 6.5" X 8.66"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:165mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.35 X 6.5 X 8.66; Enclosure Type Multicomp Pro - 03P2305 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.35 X 6.5 X 8.66; Enclosure Type Multicomp Pro
03P2305
Enclosure, 3.35 X 6.5 X 8.66; Enclosure Type Multicomp Pro 03P2305
ENCLOSURE, 3.35" X 6.5" X 8.66"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:165mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 3.35" X 6.5" X 8.66"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:165mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2305
Product Name Enclosure, 3.35 X 6.5 X 8.66; Enclosure Type Multicomp Pro
Length 8.66 inch (220 mm)
Width 6.5 inch (165 mm)
Depth 3.35 inch (85 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers