multicomp PRO Resistor, Network, 2K2, 2%, 1/5W; Resistance Multicomp Pro MCRNLB08G0222B0E

Description
RESISTOR, NETWORK, 2K2, 2%, 1/5W; Resistance:2.2kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes
Datasheet
Description
RESISTOR, NETWORK, 2K2, 2%, 1/5W; Resistance:2.2kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Network, 2K2, 2%, 1/5W; Resistance Multicomp Pro - 58T9782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Network, 2K2, 2%, 1/5W; Resistance Multicomp Pro
58T9782
Resistor, Network, 2K2, 2%, 1/5W; Resistance Multicomp Pro 58T9782
RESISTOR, NETWORK, 2K2, 2%, 1/5W; Resistance:2.2kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes

RESISTOR, NETWORK, 2K2, 2%, 1/5W; Resistance:2.2kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58T9782
Product Name Resistor, Network, 2K2, 2%, 1/5W; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers