multicomp PRO Resistor Network, Thick Film, 9, 100Kohm, 2%, 10Sip; Resistance Multicomp Pro MCRNLA10G0104B0E

Description
RESISTOR NETWORK, THICK FILM, 9, 100KOHM, 2%, 10SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes
Description
RESISTOR NETWORK, THICK FILM, 9, 100KOHM, 2%, 10SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 9, 100Kohm, 2%, 10Sip; Resistance Multicomp Pro - 97M6292 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 9, 100Kohm, 2%, 10Sip; Resistance Multicomp Pro
97M6292
Resistor Network, Thick Film, 9, 100Kohm, 2%, 10Sip; Resistance Multicomp Pro 97M6292
RESISTOR NETWORK, THICK FILM, 9, 100KOHM, 2%, 10SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 9, 100KOHM, 2%, 10SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6292
Product Name Resistor Network, Thick Film, 9, 100Kohm, 2%, 10Sip; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging SIP
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details