multicomp PRO Resistor Network, Thick Film, 9, 1Kohm, 2%, 10-Sip; Resistance Multicomp Pro MCRNLA10G0102B0E

Description
RESISTOR NETWORK, THICK FILM, 9, 1KOHM, 2%, 10-SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, THICK FILM, 9, 1KOHM, 2%, 10-SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 9, 1Kohm, 2%, 10-Sip; Resistance Multicomp Pro - 97M6290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 9, 1Kohm, 2%, 10-Sip; Resistance Multicomp Pro
97M6290
Resistor Network, Thick Film, 9, 1Kohm, 2%, 10-Sip; Resistance Multicomp Pro 97M6290
RESISTOR NETWORK, THICK FILM, 9, 1KOHM, 2%, 10-SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 9, 1KOHM, 2%, 10-SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6290
Product Name Resistor Network, Thick Film, 9, 1Kohm, 2%, 10-Sip; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging SIP
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers