multicomp PRO Resistor Network, Thick Film, 8, 4.7Kohm, 2%, 9Sip; Resistance Multicomp Pro MCRNLA09G0472B0E

Description
RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 2%, 9SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 2%, 9SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 8, 4.7Kohm, 2%, 9Sip; Resistance Multicomp Pro - 97M6289 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 4.7Kohm, 2%, 9Sip; Resistance Multicomp Pro
97M6289
Resistor Network, Thick Film, 8, 4.7Kohm, 2%, 9Sip; Resistance Multicomp Pro 97M6289
RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 2%, 9SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 2%, 9SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Network, 4.7K, 2%, 1/8W; Resistance Multicomp Pro - 58T9757 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Network, 4.7K, 2%, 1/8W; Resistance Multicomp Pro
58T9757
Resistor, Network, 4.7K, 2%, 1/8W; Resistance Multicomp Pro 58T9757
RESISTOR, NETWORK, 4.7K, 2%, 1/8W; Resistance:4.7kohm; Product Range:-; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes

RESISTOR, NETWORK, 4.7K, 2%, 1/8W; Resistance:4.7kohm; Product Range:-; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97M6289 58T9757
Product Name Resistor Network, Thick Film, 8, 4.7Kohm, 2%, 9Sip; Resistance Multicomp Pro Resistor, Network, 4.7K, 2%, 1/8W; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging SIP SIP
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details