multicomp PRO Res N/w, Bussed, 10K, Sip; Resistance Multicomp Pro MCRNLA09G0103B0E

Description
RES N/W, BUSSED, 10K, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:-; Resistor Type:Network RoHS Compliant: Yes
Datasheet
Description
RES N/W, BUSSED, 10K, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:-; Resistor Type:Network RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 10K, Sip; Resistance Multicomp Pro - 58T9750 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 10K, Sip; Resistance Multicomp Pro
58T9750
Res N/w, Bussed, 10K, Sip; Resistance Multicomp Pro 58T9750
RES N/W, BUSSED, 10K, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:-; Resistor Type:Network RoHS Compliant: Yes

RES N/W, BUSSED, 10K, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:-; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58T9750
Product Name Res N/w, Bussed, 10K, Sip; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details