multicomp PRO Resistor Network, Thick Film, 7, 4.7Kohm, 2%, 8Sip; Resistance Multicomp Pro MCRNLA08G0472B0E

Description
RESISTOR NETWORK, THICK FILM, 7, 4.7KOHM, 2%, 8SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes
Description
RESISTOR NETWORK, THICK FILM, 7, 4.7KOHM, 2%, 8SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 7, 4.7Kohm, 2%, 8Sip; Resistance Multicomp Pro - 97M6286 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 7, 4.7Kohm, 2%, 8Sip; Resistance Multicomp Pro
97M6286
Resistor Network, Thick Film, 7, 4.7Kohm, 2%, 8Sip; Resistance Multicomp Pro 97M6286
RESISTOR NETWORK, THICK FILM, 7, 4.7KOHM, 2%, 8SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 7, 4.7KOHM, 2%, 8SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6286
Product Name Resistor Network, Thick Film, 7, 4.7Kohm, 2%, 8Sip; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging SIP
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details