multicomp PRO Resistor Network, Thick Film, 7, 3.3Kohm, 2%, 8Sip; Resistance Multicomp Pro MCRNLA08G0332B0E

Description
RESISTOR NETWORK, THICK FILM, 7, 3.3KOHM, 2%, 8SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes
Description
RESISTOR NETWORK, THICK FILM, 7, 3.3KOHM, 2%, 8SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 7, 3.3Kohm, 2%, 8Sip; Resistance Multicomp Pro - 97M6285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 7, 3.3Kohm, 2%, 8Sip; Resistance Multicomp Pro
97M6285
Resistor Network, Thick Film, 7, 3.3Kohm, 2%, 8Sip; Resistance Multicomp Pro 97M6285
RESISTOR NETWORK, THICK FILM, 7, 3.3KOHM, 2%, 8SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 7, 3.3KOHM, 2%, 8SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6285
Product Name Resistor Network, Thick Film, 7, 3.3Kohm, 2%, 8Sip; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging SIP
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details