multicomp PRO Resistor Network, Thick Film, 5, 4.7Kohm, 2%, 6Sip; Resistance Multicomp Pro MCRNLA06G0472B0E

Description
RESISTOR NETWORK, THICK FILM, 5, 4.7KOHM, 2%, 6SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes
Description
RESISTOR NETWORK, THICK FILM, 5, 4.7KOHM, 2%, 6SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 5, 4.7Kohm, 2%, 6Sip; Resistance Multicomp Pro - 97M6282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 5, 4.7Kohm, 2%, 6Sip; Resistance Multicomp Pro
97M6282
Resistor Network, Thick Film, 5, 4.7Kohm, 2%, 6Sip; Resistance Multicomp Pro 97M6282
RESISTOR NETWORK, THICK FILM, 5, 4.7KOHM, 2%, 6SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 5, 4.7KOHM, 2%, 6SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6282
Product Name Resistor Network, Thick Film, 5, 4.7Kohm, 2%, 6Sip; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging SIP
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details