multicomp PRO Resistor, Network, 10K, 2%, 1/8W; Resistance Multicomp Pro MCRNLA06G0103B0E

Description
RESISTOR, NETWORK, 10K, 2%, 1/8W; Resistance:10kohm; Product Range:-; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes
Datasheet
Description
RESISTOR, NETWORK, 10K, 2%, 1/8W; Resistance:10kohm; Product Range:-; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Network, 10K, 2%, 1/8W; Resistance Multicomp Pro - 58T9734 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Network, 10K, 2%, 1/8W; Resistance Multicomp Pro
58T9734
Resistor, Network, 10K, 2%, 1/8W; Resistance Multicomp Pro 58T9734
RESISTOR, NETWORK, 10K, 2%, 1/8W; Resistance:10kohm; Product Range:-; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes

RESISTOR, NETWORK, 10K, 2%, 1/8W; Resistance:10kohm; Product Range:-; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58T9734
Product Name Resistor, Network, 10K, 2%, 1/8W; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details