multicomp PRO Switch, Rotary, Hexadecimal, 100Ma; No. Of Switch Positions Multicomp Pro MCRM4AF-16R

Description
SWITCH, ROTARY, HEXADECIMAL, 100mA; No. of Switch Positions:16 Position; No. of Poles:16 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, HEXADECIMAL, 100mA; No. of Switch Positions:16 Position; No. of Poles:16 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Hexadecimal, 100Ma; No. Of Switch Positions Multicomp Pro - 74M3051 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Hexadecimal, 100Ma; No. Of Switch Positions Multicomp Pro
74M3051
Switch, Rotary, Hexadecimal, 100Ma; No. Of Switch Positions Multicomp Pro 74M3051
SWITCH, ROTARY, HEXADECIMAL, 100mA; No. of Switch Positions:16 Position; No. of Poles:16 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, HEXADECIMAL, 100mA; No. of Switch Positions:16 Position; No. of Poles:16 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 74M3051
Product Name Switch, Rotary, Hexadecimal, 100Ma; No. Of Switch Positions Multicomp Pro
AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 1881166 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details