multicomp PRO Switch, Rotary, Hexadecimal, 100Ma; No. Of Switch Positions Multicomp Pro MCRM3AF-16R

Description
SWITCH, ROTARY, HEXADECIMAL, 100mA; No. of Switch Positions:16 Position; No. of Poles:16 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, HEXADECIMAL, 100mA; No. of Switch Positions:16 Position; No. of Poles:16 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Hexadecimal, 100Ma; No. Of Switch Positions Multicomp Pro - 74M3049 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Hexadecimal, 100Ma; No. Of Switch Positions Multicomp Pro
74M3049
Switch, Rotary, Hexadecimal, 100Ma; No. Of Switch Positions Multicomp Pro 74M3049
SWITCH, ROTARY, HEXADECIMAL, 100mA; No. of Switch Positions:16 Position; No. of Poles:16 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, HEXADECIMAL, 100mA; No. of Switch Positions:16 Position; No. of Poles:16 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 74M3049
Product Name Switch, Rotary, Hexadecimal, 100Ma; No. Of Switch Positions Multicomp Pro
AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details