multicomp PRO Switch, Rotary, Hexadecimal, 100Ma; No. Of Switch Positions Multicomp Pro MCRM2AF-16R

Description
SWITCH, ROTARY, HEXADECIMAL, 100mA; No. of Switch Positions:16 Position; No. of Poles:16 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, HEXADECIMAL, 100mA; No. of Switch Positions:16 Position; No. of Poles:16 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Hexadecimal, 100Ma; No. Of Switch Positions Multicomp Pro - 74M3043 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Hexadecimal, 100Ma; No. Of Switch Positions Multicomp Pro
74M3043
Switch, Rotary, Hexadecimal, 100Ma; No. Of Switch Positions Multicomp Pro 74M3043
SWITCH, ROTARY, HEXADECIMAL, 100mA; No. of Switch Positions:16 Position; No. of Poles:16 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, HEXADECIMAL, 100mA; No. of Switch Positions:16 Position; No. of Poles:16 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 74M3043
Product Name Switch, Rotary, Hexadecimal, 100Ma; No. Of Switch Positions Multicomp Pro
AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 2242294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details