multicomp PRO Enclosure, 7.48 X 5.51 X 2.785; Enclosure Type Multicomp Pro MCRM2055L

Description
ENCLOSURE, 7.48" X 5.51" X 2.785"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70.75mm; External Width - Metric:140mm; External Depth - Metric:190mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 7.48" X 5.51" X 2.785"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70.75mm; External Width - Metric:140mm; External Depth - Metric:190mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.48 X 5.51 X 2.785; Enclosure Type Multicomp Pro - 03P2279 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.48 X 5.51 X 2.785; Enclosure Type Multicomp Pro
03P2279
Enclosure, 7.48 X 5.51 X 2.785; Enclosure Type Multicomp Pro 03P2279
ENCLOSURE, 7.48" X 5.51" X 2.785"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70.75mm; External Width - Metric:140mm; External Depth - Metric:190mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 7.48" X 5.51" X 2.785"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70.75mm; External Width - Metric:140mm; External Depth - Metric:190mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2279
Product Name Enclosure, 7.48 X 5.51 X 2.785; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Length 2.79 inch (70.75 mm)
Width 5.51 inch (140 mm)
Depth 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers