multicomp PRO Enclosure, 3.94 X 5.91 X 7.87; Enclosure Type Multicomp Pro MCRL6685

Description
ENCLOSURE, 3.94" X 5.91" X 7.87"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:200mm; External Width - Metric:150mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 3.94" X 5.91" X 7.87"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:200mm; External Width - Metric:150mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.94 X 5.91 X 7.87; Enclosure Type Multicomp Pro - 03P2276 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.94 X 5.91 X 7.87; Enclosure Type Multicomp Pro
03P2276
Enclosure, 3.94 X 5.91 X 7.87; Enclosure Type Multicomp Pro 03P2276
ENCLOSURE, 3.94" X 5.91" X 7.87"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:200mm; External Width - Metric:150mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 3.94" X 5.91" X 7.87"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:200mm; External Width - Metric:150mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2276
Product Name Enclosure, 3.94 X 5.91 X 7.87; Enclosure Type Multicomp Pro
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
Depth 3.94 inch (100 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers