multicomp PRO Enclosure Type Multicomp Pro MCRL6555

Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:175mm; External Width - Metric:125mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-; External Height - Imperial:6.9" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:175mm; External Width - Metric:125mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-; External Height - Imperial:6.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 03P2270 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
03P2270
Enclosure Type Multicomp Pro 03P2270
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:175mm; External Width - Metric:125mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-; External Height - Imperial:6.9" RoHS Compliant: Yes

Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:175mm; External Width - Metric:125mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-; External Height - Imperial:6.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2270
Product Name Enclosure Type Multicomp Pro
Length 6.89 inch (175 mm)
Width 4.92 inch (125 mm)
Depth 2.76 inch (70 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers